EN
  • EN
  • DE

TNETV9-1PAG

Part No TNETV9-1PAG
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374575-TNETV9-1PAG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETV9-1PAG CAD Model

Description

The TNETV9-1PAG is a cutting-edge integrated circuit developed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This chip is designed to cater to the demanding needs of modern communication networks, providing a robust solution for various applications.

At the core of the TNETV9-1PAG is its ability to handle high-speed data processing, making it an ideal choice for network infrastructure equipment such as routers, switches, and gateways. The device is engineered to deliver exceptional performance while maintaining energy efficiency, a critical aspect for reducing operational costs and environmental impact in data centers and telecommunication facilities.

Key Features

  • Advanced data processing capabilities for high-speed network communication.
  • Energy-efficient design to minimize power consumption.
  • High integration to reduce system complexity and improve reliability.
  • Compatibility with a wide range of network protocols and standards.
  • Robust security features to ensure safe data transmission and network integrity.
  • Flexible interface options to accommodate various system designs.

Applications

The versatility of the TNETV9-1PAG extends to a multitude of applications. It is particularly well-suited for deployment in:

  • Enterprise networking equipment.
  • Telecommunication systems.
  • Network security appliances.
  • Wireless infrastructure.
  • Internet of Things (IoT) gateways.

Technical Specifications

The TNETV9-1PAG boasts technical specifications that ensure it meets the rigorous demands of networking hardware. Some of its specifications include:

  • High-speed signal processing and data throughput.
  • Low-latency data handling for real-time applications.
  • Durable construction for long-term reliability.
  • Support for leading-edge network protocols.

Conclusion

Texas Instruments' TNETV9-1PAG represents a significant advancement in networking technology, providing a scalable and secure solution for the ever-growing demands of data communication. Its comprehensive feature set and versatile applications make it a top contender for any organization looking to enhance its network infrastructure with a reliable, high-performance integrated circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess