EN
  • EN
  • DE
  • IT

TNETW2522GZR

Part No TNETW2522GZR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TQFP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757590-TNETW2522GZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETW2522GZR CAD Model

Description

The TNETW2522GZR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of wireless and networking components, specifically tailored for high-performance applications that require robust and reliable wireless connectivity.

At the heart of the TNETW2522GZR is its ability to support advanced wireless communication standards. It is built to facilitate fast data transfer rates, low power consumption, and a high degree of integration, making it an ideal choice for designers looking to develop or upgrade wireless networking capabilities in their products.

Key Features

  • High-Speed Wireless Connectivity: The TNETW2522GZR is designed to support high-throughput wireless communication, ensuring that devices can handle the increasing demand for data bandwidth in modern networking environments.
  • Low Power Consumption: Energy efficiency is a critical aspect of wireless components, and the TNETW2522GZR excels in providing robust performance while minimizing power usage, thereby extending the battery life of portable devices.
  • Advanced Integration: Texas Instruments has engineered the TNETW2522GZR with integration in mind, incorporating multiple functions into a single chip to reduce the overall component count and save valuable board space.

Applications

The versatility of the TNETW2522GZR makes it suitable for a wide range of applications, including but not limited to:

  • Wireless routers and access points
  • Home and enterprise networking equipment
  • Wireless audio and video streaming devices
  • Smart home and IoT devices

Technical Specifications

The TNETW2522GZR boasts impressive technical specifications that provide developers with the flexibility and power needed to create sophisticated wireless solutions. Key specifications include support for multiple frequency bands, advanced modulation techniques, and compatibility with various wireless protocols.

For detailed technical information, designers and engineers are encouraged to consult the TNETW2522GZR datasheet available on the Texas Instruments website, which provides comprehensive details on electrical characteristics, pin configurations, and operational guidelines.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess