EN
  • EN
  • DE

TP3070AV-G

Part No TP3070AV-G
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC INTERFAC PCM COMBO II 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PCM, Filter Interface - PCM Audio Interface 28-PLCC (11.51x11.51)
Manufacturer Texas Instruments
Series COMBO®II
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.51x11.51)
Family Name TP3070
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937200-TP3070AV-G
Ultra Librarian 3D Model Ultra Librarian TP3070AV-G CAD Model

Description

The TP3070AV-G is a high-performance CMOS Voice Band Audio Processor from Texas Instruments, designed to meet the rigorous demands of voice band audio processing in telecommunication systems. This advanced integrated circuit is an essential component for applications requiring precise analog-to-digital and digital-to-analog conversions within the frequency range of voice band audio signals.

Key Features

  • High-Quality Audio Conversion: The TP3070AV-G offers superior audio signal processing with its integrated filters and converters, ensuring clear and crisp voice quality for communication systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it ideal for portable and battery-operated systems where power conservation is critical.
  • Flexible Interface Options: It features a versatile interface that is compatible with a variety of microprocessors and digital signal processors, allowing for easy integration into existing systems.
  • Programmable Gain and Attenuation: Users can program the gain and attenuation settings, providing flexibility and control over the audio signal levels to match specific system requirements.
  • Compact Packaging: The TP3070AV-G comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The TP3070AV-G is widely used across different telecommunication platforms, including:

  • Digital telephones
  • Modems
  • Speakerphones
  • Voice recognition systems
  • Audio conferencing equipment

Technical Specifications

The TP3070AV-G operates over a standard voice band frequency range and is designed to interface seamlessly with digital signal processors. Its technical specifications ensure reliable performance in various telecommunication environments.

Conclusion

With its robust feature set and reliable performance, the TP3070AV-G from Texas Instruments stands out as a top choice for designers and engineers looking to enhance their telecommunication systems with high-quality voice band audio processing capabilities.

You May Also Be Interested in

Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess