EN
  • EN
  • DE

TPA0202B

Part No TPA0202B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100731-TPA0202B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA0202B CAD Model

Description

The TPA0202B from Texas Instruments is a versatile and high-performance audio amplifier designed to deliver exceptional audio quality for a wide range of applications. This advanced amplifier is part of TI's extensive audio IC portfolio and is engineered to provide reliable, high-quality sound amplification with minimal distortion and noise.

Key Features:

  • Output Power: The TPA0202B is capable of driving a significant amount of power, making it suitable for both portable and stationary audio applications.
  • Efficiency: With its high-efficiency design, the TPA0202B ensures minimal power waste and extended battery life in portable devices.
  • Signal-to-Noise Ratio (SNR): The device boasts an excellent SNR, ensuring clear and crisp audio playback without unwanted noise.
  • Thermal and Short-Circuit Protection: The TPA0202B includes built-in protection mechanisms to safeguard the device against thermal overload and short-circuit conditions, enhancing its reliability and longevity.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power sources and system requirements.
  • Small Footprint: The compact size of the TPA0202B makes it an ideal choice for space-constrained applications such as mobile devices, wearables, and portable audio systems.

Applications:

The TPA0202B is designed to be a highly adaptable audio solution, suitable for a variety of applications including:

  • Mobile Phones
  • Tablets and Laptops
  • Portable Media Players
  • Home Theater Systems
  • Active Speakers and Soundbars

Technical Specifications:

The TPA0202B is built to meet rigorous performance standards. It features a low harmonic distortion and a wide frequency response range, ensuring high-fidelity audio reproduction. The device is also designed with a simple and intuitive interface, making it easy to integrate into various circuit designs.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess