EN
  • EN
  • DE

TPA112DGN

Part No TPA112DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 055341-TPA112DGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA112DGN CAD Model

Description

Product Overview: Texas Instruments TPA112DGN

The TPA112DGN is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced audio amplifier is part of TI's extensive range of audio products, designed to enhance the sound quality of a wide array of audio systems.

Key Features

  • High-Quality Audio Performance: The TPA112DGN delivers pristine audio amplification, ensuring crystal-clear sound reproduction for an immersive listening experience.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates to less heat dissipation and reduced power consumption compared to traditional amplifiers.
  • Low Distortion: The device boasts low harmonic distortion and noise, which means it can provide a clean audio signal without unwanted artifacts.
  • Compact Form Factor: The TPA112DGN comes in a small 8-pin MSOP (Mini Small Outline Package) that allows for space-saving designs in portable and space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the amplifier from damage due to excessive temperature or current, ensuring reliability and longevity.

Applications

The TPA112DGN is suitable for a diverse range of applications where high-quality audio amplification is required. It is particularly well-suited for:

  • Portable and wireless speakers
  • Home theater systems
  • Multi-media monitors
  • TV sound bars
  • Automotive sound systems

Technical Specifications

Some of the technical specifications of the TPA112DGN include:

  • Supply Voltage Range: 8 V to 26 V
  • Output Power: Capable of delivering up to 20 W per channel into 4 Ω loads
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output
  • Thermal Shutdown: Protects the device at high operating temperatures

For engineers and designers looking for a compact, efficient, and high-performance audio amplification solution, the TPA112DGN from Texas Instruments offers an excellent choice with its superior sound quality and robust feature set.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess