The TPA1517DW from Texas Instruments is a high-fidelity stereo audio power amplifier integrated circuit designed to deliver premium sound quality for a wide range of consumer electronic applications. This powerful amplifier is capable of driving 6W into 8Ω speakers with excellent audio performance, making it an ideal choice for home theater systems, desktop speakers, and other multimedia devices.
Key Features
- Output Power: Capable of delivering 6W per channel into an 8Ω load with less than 0.5% THD+N.
- Wide Supply Voltage Range: Operates from 9V to 15V, allowing for flexibility in various power supply designs.
- High Efficiency: Class-AB architecture ensures high-quality audio reproduction with efficient power consumption.
- Thermal and Short-Circuit Protection: Features built-in protection mechanisms that safeguard the IC against overheating and short-circuit conditions.
- Surface-Mount Device: Available in a PowerPAD™ package, which aids in heat dissipation and allows for a compact PCB design.
Applications
The TPA1517DW is versatile and can be used in a variety of audio applications, including:
- Home Theater Systems
- Desktop Audio Systems
- TV Sound Enhancement
- Active Speakers and Soundbars
Technical Specifications
| Parameter |
Value |
| Channels |
2 (Stereo) |
| Output Power (per channel) |
6W into 8Ω |
| Total Harmonic Distortion + Noise (THD+N) |
< 0.5% |
| Supply Voltage Range |
9V to 15V |
| Package |
PowerPAD™ |
With its robust design and high-quality audio output, the TPA1517DW stands out as a reliable and efficient solution for any audio amplification needs. Its thermal and short-circuit protection features provide added reliability for product designers, ensuring long-term performance and customer satisfaction.