The TPA2000D2PWP from Texas Instruments is a high-fidelity, class-D audio amplifier that delivers premium sound quality for an array of audio applications. Designed with advanced technology, this efficient amplifier is ideal for portable and space-constrained applications due to its minimized heat generation and compact PowerPAD MSOP package.
Key Features
- Output Power: The TPA2000D2PWP can drive 2W into a 4Ω load with excellent audio clarity, making it suitable for powerful sound output without compromising on quality.
- Efficiency: With its class-D operation, the device offers greater than 90% power efficiency, ensuring prolonged battery life in portable applications.
- Thermal Management: The PowerPAD package enhances thermal performance, enabling the amplifier to operate at lower temperatures even at high output levels.
- Signal-to-Noise Ratio (SNR): A high SNR ensures minimal noise in the audio output, providing a clear and crisp listening experience.
- Flexible Supply Voltage: The TPA2000D2PWP operates over a wide supply voltage range from 3V to 5.5V, accommodating various power sources and system requirements.
Applications
This audio amplifier is versatile and can be used in a range of products, including:
- Portable audio devices
- Notebook computers
- Mobile phones
- Personal digital assistants (PDAs)
- Portable gaming devices
Technical Specifications
Parameter
Value
Output Power (per channel)
2W into 4Ω
Load Impedance
4Ω to 8Ω
Supply Voltage
3V to 5.5V
Package Type
PowerPAD MSOP
Operating Temperature
-40°C to 85°C
The TPA2000D2PWP stands out as a robust and reliable audio amplifier solution that combines high performance with practical design, making it an excellent choice for designers seeking to enhance their audio systems.