EN
  • EN
  • DE

TPA2038D1YFFT

Part No TPA2038D1YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3.2W MONO D 9DSBGA / Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.24W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-DSBGA (1.2x1.3)
Package 9-UFBGA, DSBGA
Win Source Part Number 797783-TPA2038D1YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2038D1
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2038D1YFFT CAD Model

Description

The TPA2038D1YFFT is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-fidelity audio amplifier is part of TI's extensive range of audio products, designed to enhance the sound quality and performance of various audio applications.

Key Features

  • Class-D Operation: The TPA2038D1YFFT operates as a Class-D amplifier, which offers high efficiency over traditional Class-AB amplifiers. This efficiency translates into reduced heat dissipation and longer battery life in portable applications.
  • Output Power: Capable of delivering up to 2.5W into a 4Ω load, this amplifier can drive a wide range of speakers with clarity and power, making it suitable for both personal and professional audio devices.
  • Supply Voltage: It operates on a supply voltage range of 2.5V to 5.5V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Low Quiescent Current: The TPA2038D1YFFT boasts a low quiescent current, which is crucial for extending battery life in portable devices.
  • Thermal and Short-Circuit Protection: With built-in thermal and short-circuit protection, the amplifier can safeguard itself and the overall system from potential damage due to overheating or faulty wiring.

Applications

The versatility of the TPA2038D1YFFT makes it an ideal choice for a wide array of audio applications. It is particularly well-suited for portable electronics where space is at a premium and power efficiency is critical, such as:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Notebook computers

Package and Quality

The TPA2038D1YFFT comes in a compact 9-bump DSBGA (YFF) package, which allows for minimal footprint and low profile in space-constrained designs. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous standards required in professional audio equipment, ensuring consistent performance and durability.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5403 $51.3285
200+ $0.5062 $101.2400
310+ $0.4891 $151.6210
440+ $0.4549 $200.1560
575+ $0.4378 $251.7350
715+ $0.4207 $300.8005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess