EN
  • EN
  • DE
  • IT

TPA3007D1

Part No TPA3007D1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 6.5-W MONO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271812-TPA3007D1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3007D1 CAD Model

Description

TPA3007D1 Mono Class-D Audio Amplifier

The TPA3007D1 from Texas Instruments is a high-efficiency mono Class-D audio power amplifier designed for driving a single speaker or mono channel with continuous output power. It is an ideal solution for a range of audio applications requiring high-quality sound reproduction while maintaining power efficiency.

Key Features:

  • Output Power: The TPA3007D1 is capable of delivering 6.5W into an 8Ω load with less than 10% THD+N, and up to 10W into 4Ω with less than 10% THD+N, making it suitable for a variety of mid-range audio applications.
  • Efficiency: With its Class-D operation, the amplifier exhibits a high efficiency of up to 90%, minimizing heat generation and power loss, which is essential for battery-powered devices.
  • Audio Quality: The device provides excellent audio performance with a Signal-to-Noise Ratio (SNR) of 90 dB and Total Harmonic Distortion plus Noise (THD+N) of 0.08% at 1W into an 8Ω load, ensuring clear and high-fidelity sound output.
  • Integrated Protection: The TPA3007D1 comes with built-in protection features, including over-temperature protection, under-voltage protection, and short-circuit protection, enhancing the reliability and longevity of the amplifier.
  • Simple Design: A minimal number of external components are required for operation, which simplifies the circuit design and helps reduce overall system cost and complexity.
  • Space-Saving: Offered in a 20-pin HTSSOP package, the TPA3007D1 is compact and suitable for space-constrained applications.

Applications:

The TPA3007D1 is versatile and can be used in various applications, including:

  • Televisions and Monitors
  • Portable and Desktop Speakers
  • Home Theater Systems
  • Powered Multimedia Speakers
  • Other Audio Systems Requiring High Efficiency

With its combination of high-quality audio performance, power efficiency, and integrated protection features, the TPA3007D1 is an excellent choice for designers looking to enhance their audio system's capabilities with a reliable and effective audio amplification solution.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.1021
KOA Speer
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1686
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.3656
Tyco Electronics
Lowest to $1.1071
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
KOA Speer
RESISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9966 $50.9422
41+ $2.4587 $100.8067
63+ $2.3819 $150.0597
87+ $2.3050 $200.5350
113+ $2.2282 $251.7866
151+ $1.9977 $301.6527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess