EN
  • EN
  • DE

TPA3007D1PWR

Part No TPA3007D1PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6.5W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.5W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033456-TPA3007D1PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian TPA3007D1PWR CAD Model

Description

Introducing the TPA3007D1PWR Audio Power Amplifier by Texas Instruments

Enhance your audio experience with the TPA3007D1PWR, a state-of-the-art audio power amplifier designed and manufactured by the renowned Texas Instruments. This high-performance component is engineered to deliver premium sound quality and reliability for a wide range of audio applications.

Key Features:

  • Output Power: The TPA3007D1PWR offers an impressive output power of 6.5W into an 8Ω load or 10W into a 4Ω load, ensuring that your audio system has the strength to deliver clear and powerful sound.
  • Efficiency: With its advanced Class-D operation, this amplifier boasts a high efficiency of up to 90%, minimizing heat dissipation and energy loss, making it an eco-friendly choice for energy-conscious consumers.
  • Audio Quality: Texas Instruments has incorporated their proprietary technology to reduce idle losses and optimize audio performance, resulting in a low THD+N (Total Harmonic Distortion + Noise) that translates to crisp, clean audio reproduction.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features ensure that the TPA3007D1PWR operates safely under various conditions, protecting both the amplifier and your audio equipment from potential damage.
  • Space-Saving Design: The TPA3007D1PWR comes in a compact, 24-pin TSSOP PowerPAD package, making it an ideal solution for applications where space is at a premium without compromising on performance.

Applications:

The versatility of the TPA3007D1PWR makes it suitable for a broad range of audio applications, including:

  • Television and Monitor Audio Systems
  • Multimedia Speakers and Soundbars
  • Portable and Miniature Audio Devices
  • Home Theater Systems

Conclusion:

The TPA3007D1PWR from Texas Instruments represents a perfect blend of power, efficiency, and audio quality, all packed into a small footprint. Whether you're designing a state-of-the-art home theater system or looking to enhance the audio capabilities of portable devices, this robust audio amplifier is designed to exceed expectations and deliver unparalleled audio performance.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9178 $54.0958
25+ $4.0352 $100.8800
39+ $3.9091 $152.4549
53+ $3.7830 $200.4990
69+ $3.6569 $252.3261
92+ $3.2786 $301.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess