EN
  • EN
  • DE

TPA3110D2QPWPRQ1

Part No TPA3110D2QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Filter-Free Stereo Class-D Audio Power Amplifier | IC AMP AUD PWR 15W STER 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 15W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 26V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 28-HTSSOP
Manufacturer Package 28-PowerTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271827-TPA3110D2QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3110D2QPWPRQ1 CAD Model

Description

The TPA3110D2QPWPRQ1 is a high-performance, filter-free Class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality with high efficiency. This integrated circuit is part of TI's extensive range of audio solutions, tailored to meet the demanding requirements of automotive and consumer audio applications.

Key Features

  • Output Power: Capable of delivering up to 15W per channel into an 8Ω load with less than 1% THD+N, or 30W into a 4Ω load, the TPA3110D2QPWPRQ1 ensures powerful and clear audio output.
  • Efficiency: With its advanced Class-D operation, this amplifier offers greater than 90% efficiency, significantly reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Advanced Modulation: The device utilizes TI's proprietary Spread Spectrum Modulation technology, which reduces electromagnetic interference (EMI), making it ideal for use in vehicles and other sensitive environments.
  • Filter-Free Operation: The TPA3110D2QPWPRQ1 can drive speakers directly without the need for an output filter, simplifying design and reducing overall system cost.
  • Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage protection, ensuring reliability and safety in operation.

Applications

The TPA3110D2QPWPRQ1 is suitable for a wide range of applications. In the automotive sector, it can be used for in-car audio systems, dashboard infotainment units, and rear-seat entertainment systems. In consumer electronics, it is ideal for powered speakers, soundbars, and home theater systems, offering a high-quality audio experience for users.

Package and Quality

This amplifier is available in a 28-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal performance. It is designed to meet the rigorous quality standards of the automotive industry, being qualified under AEC-Q100 standards. This ensures that the TPA3110D2QPWPRQ1 is suitable for use in harsh automotive environments, where reliability and durability are paramount.

With its combination of power, efficiency, and integrated protection features, the TPA3110D2QPWPRQ1 from Texas Instruments stands out as a robust and versatile solution for high-quality audio amplification.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,989 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess