EN
  • EN
  • DE

TPA3122D2N

Part No TPA3122D2N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 15-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 30 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-PDIP
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1271837-TPA3122D2N
Manufacturer Homepage www.ti.com
Family Name TPA3122D2
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3122D2N CAD Model

Description

The TPA3122D2N is a high-performance audio amplifier developed by Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This efficient Class-D amplifier is capable of driving stereo speakers with an output power of up to 15 Watts per channel at a 4-ohm load, while operating on a supply voltage ranging from 10V to 26V. The TPA3122D2N stands out for its low idle power loss and minimal heat generation, making it an ideal choice for compact audio applications.

Key Features

  • High-Quality Audio Performance: With its advanced architecture, the TPA3122D2N ensures a high-quality audio experience with low distortion and excellent signal-to-noise ratio.
  • Efficient Operation: As a Class-D amplifier, it offers greater power efficiency compared to traditional Class-AB amplifiers, resulting in reduced energy consumption and longer battery life in portable applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the amplifier and the speakers from damage due to overheating or output to ground faults.
  • Flexible Power Supply: The TPA3122D2N can operate on a wide range of supply voltages, accommodating a variety of power sources and application requirements.
  • Space-Saving Design: Packaged in a compact PowerPAD™, the TPA3122D2N is optimized for space-constrained applications without compromising on power or audio quality.

Applications

The versatility of the TPA3122D2N makes it suitable for an array of applications, including:

  • Television and Monitor Audio Systems
  • Home Theater Systems
  • Portable and Miniature Audio Devices
  • Multimedia Speakers and Soundbars
  • PC Audio Systems

With its combination of power efficiency, audio fidelity, and compact design, the TPA3122D2N from Texas Instruments represents an excellent choice for designers looking to enhance the audio performance of their products while maintaining energy efficiency and reliability.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1293 $53.6809
30+ $3.3882 $101.6460
46+ $3.2823 $150.9858
63+ $3.1764 $200.1132
82+ $3.0706 $251.7892
109+ $2.7529 $300.0661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess