EN
  • EN
  • DE

TPA3132D2RHBR

Part No TPA3132D2RHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 25W STER 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 42W x 2 @ 4 Ohm, 25W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 26 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 083635-TPA3132D2RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3132D2RHBR CAD Model

Description

TPA3132D2RHBR - Class-D Audio Amplifier by Texas Instruments

The TPA3132D2RHBR is a highly efficient Class-D audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio amplification component is ideal for consumer electronics that require high-quality sound output with minimal power loss.

Key Features:

  • Output Power: The TPA3132D2RHBR is capable of delivering up to 2 x 15W into an 8-ohm load and 2 x 30W into a 4-ohm load, providing robust audio performance for a wide range of applications.
  • Efficiency: With its Class-D operation, it offers high efficiency over 90%, reducing heat dissipation and power consumption, which is crucial for energy-sensitive devices.
  • Advanced Modulation: The device uses TI's proprietary closed-loop architecture, which helps to maintain low distortion levels and excellent audio quality.
  • Integrated Protections: The TPA3132D2RHBR includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the product.
  • Signal-to-Noise Ratio (SNR): It offers a high SNR of 100dB, providing clear and noise-free audio output.
  • Compact Footprint: Housed in a small 32-pin VQFN package, it is suitable for space-constrained applications.

Applications:

The TPA3132D2RHBR is versatile and can be used in various audio applications such as:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Portable audio devices
  • TVs and monitors with audio capability

Technical Specifications:

  • Supply Voltage: Operates over a wide supply voltage range from 4.5V to 26V.
  • Thermal Performance: Enhanced thermal performance ensures stability even under high power operation.
  • Package: Available in a compact 32-pin VQFN package (RHB).

The TPA3132D2RHBR by Texas Instruments stands out for its combination of high-quality audio performance, energy efficiency, and compact design, making it an excellent choice for manufacturers looking to enhance their audio products with superior sound and reliability.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6953 $50.8590
75+ $1.3911 $104.3325
115+ $1.3476 $154.9740
155+ $1.3041 $202.1355
200+ $1.2607 $252.1400
270+ $1.1302 $305.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,385 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess