EN
  • EN
  • DE

TPA3200D1

Part No TPA3200D1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-W MONO DIGITAL INPUT AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271846-TPA3200D1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3200D1 CAD Model

Description

The TPA3200D1 from Texas Instruments is a state-of-the-art, mono Class-D audio amplifier designed for high performance across a wide spectrum of consumer and professional audio applications. Its high-efficiency operation significantly reduces heat dissipation and power consumption, making it an ideal choice for battery-powered devices and energy-conscious applications.

Key Features

  • Output Power: Capable of delivering up to 20W into an 8-ohm load, the TPA3200D1 ensures robust audio output for a variety of audio playback scenarios.
  • High Efficiency: With a Class-D architecture, it achieves efficiencies of up to 90%, minimizing energy loss as heat and extending battery life in portable applications.
  • Audio Quality: The TPA3200D1 provides high-quality sound with low harmonic distortion and noise, ensuring a clear and precise audio experience.
  • Advanced Modulation: It uses advanced modulation techniques to reduce electromagnetic interference (EMI), making it suitable for use in close proximity to RF-sensitive circuitry.
  • Thermal Protection: The built-in thermal protection circuitry prevents damage from overheating, enhancing the longevity and reliability of the amplifier.

Applications

The versatility of the TPA3200D1 allows it to be used in a wide range of applications, including:

  • Wireless speakers
  • Soundbars
  • Portable audio docks
  • Home theater systems
  • Professional audio equipment

Technical Specifications

The TPA3200D1 operates over a supply voltage range of 4.5V to 26V and is designed to drive speakers with impedances as low as 4 ohms. It features a single-ended analog input and an integrated self-protection circuit that includes overvoltage, undervoltage, overtemperature, DC detection, and short-circuit protection.

Conclusion

With its combination of high efficiency, excellent audio performance, and robust protection features, the TPA3200D1 from Texas Instruments stands out as a premier solution for any audio amplification requirement. Its compact size and ease of integration make it an excellent choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1947 $55.1682
14+ $7.5444 $105.6216
21+ $7.3087 $153.4827
29+ $7.0729 $205.1141
37+ $6.8371 $252.9727
49+ $6.1298 $300.3602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess