EN
  • EN
  • DE

TPA3245DDVR

Part No TPA3245DDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 115W 44HTSSOP / 200W Mono PurePath Ultra-HD Analog-Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 115W x 2 at 2Ohm, 230W x 1 at 4Ohm
Supply Voltage (V) 12V ~ 30V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813372-TPA3245DDVR
Ultra Librarian 3D Model Ultra Librarian TPA3245DDVR CAD Model

Description

The TPA3245DDVR is a high-performance, Class-D power amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced audio solution is perfect for a variety of applications, including home theaters, soundbars, portable audio devices, and professional audio equipment.

Key Features:

  • High-Efficiency Class-D Operation: The TPA3245DDVR operates with high efficiency, reducing heat dissipation and power loss, making it an eco-friendly choice for audio systems.
  • Advanced Sound Quality: With its high fidelity audio performance, the TPA3245DDVR ensures a clear and powerful sound output, providing an immersive listening experience.
  • Flexible Configuration: This amplifier can be configured in various modes, including stereo, mono, or bridge-tied load (BTL), allowing for versatility in different audio setups.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable and safe operation under various conditions.
  • Low Idle Power Loss: It is designed to have a low idle power loss, making it an energy-efficient option for always-on applications.

Technical Specifications:

  • Output Power: Up to 70W per channel into 4 ohms
  • Signal-to-Noise Ratio (SNR): Greater than 100 dB
  • Total Harmonic Distortion (THD): Less than 0.03%
  • Power Supply Range: 4.5V to 26.4V

The TPA3245DDVR is encapsulated in a compact 44-pin HTSSOP (DAP) package, which makes it suitable for space-constrained applications. Its superior thermal performance ensures stability and longevity, even when operating at high output levels. With its state-of-the-art features and impressive specifications, the TPA3245DDVR stands out as a top-tier audio amplifier solution for both consumer and professional audio markets.

Applications:

  • Home Theater Systems
  • Soundbars
  • Active Speakers
  • Professional Audio Equipment

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4175 $53.0100
28+ $3.6247 $101.4916
43+ $3.5114 $150.9902
59+ $3.3981 $200.4879
77+ $3.2849 $252.9373
102+ $2.9450 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess