EN
  • EN
  • DE

TPA6017A2PWPG4

Part No TPA6017A2PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH FOUR SELECTABLE GAIN SETTINGS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271870-TPA6017A2PWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6017A2PWPG4 CAD Model

Description

The TPA6017A2PWPG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This efficient, Class-AB amplifier is capable of delivering high-quality sound with minimal power loss, making it an ideal choice for a variety of audio applications.

One of the standout features of the TPA6017A2PWPG4 is its low-voltage operation, ranging from 2.5V to 5.5V. This makes it highly versatile for use in portable devices where power efficiency is critical. Despite its low voltage requirement, it can deliver a robust output power of 2W into a 4-ohm load with a 5V supply, ensuring loud and clear audio performance for its size.

The device is integrated with a differential input architecture which helps in reducing common-mode noise, thus improving signal integrity and audio clarity. Additionally, the TPA6017A2PWPG4 features built-in thermal and over-current protection circuits, which safeguard the device against potential damage due to overheating or excessive current conditions.

For ease of integration into various designs, the TPA6017A2PWPG4 comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. This package is not only space-efficient but also enhances the thermal performance of the device, allowing for better heat dissipation. Furthermore, the amplifier is designed with a shutdown function that can be controlled via a logic signal, allowing the user to minimize power consumption when the amplifier is not in use.

Applications for the TPA6017A2PWPG4 are diverse and include portable audio devices, desktop computers, notebooks, and multimedia speakers. Its ability to provide high-quality audio amplification while maintaining power efficiency makes it a reliable choice for manufacturers and hobbyists alike looking to enhance their audio systems without compromising on battery life or space.

Overall, the TPA6017A2PWPG4 stands out as a high-performance audio solution from Texas Instruments, delivering quality sound amplification in a compact and power-conscious package.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3090 $50.7980
53+ $1.8946 $100.4138
82+ $1.8354 $150.5028
113+ $1.7762 $200.7106
146+ $1.7170 $250.6820
195+ $1.5394 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess