EN
  • EN
  • DE

TPA6020A2RGWR

Part No TPA6020A2RGWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (5x5)
Dimension 20-VQFN Exposed Pad
Win Source Part Number 143938-TPA6020A2RGWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6020A2RGWR CAD Model

Description

Product Overview: TPA6020A2RGWR from Texas Instruments

The TPA6020A2RGWR is a high-fidelity audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments. This component is designed to drive stereo speakers in a single-ended configuration and is housed in a compact 24-pin QFN package with a VQFN (RGW) form factor, making it suitable for space-constrained applications.

With its advanced technology, the TPA6020A2RGWR provides an exceptional audio amplification solution, delivering 2 watts per channel of continuous RMS power into a 4-ohm load with 5% THD+N from a 5V supply. This performance is perfect for portable and mobile applications where high-quality audio is essential and power efficiency is critical.

Key Features:

  • Output Power: 2W into 4 Ohms at 5% THD+N, 5V
  • Signal-to-Noise Ratio (SNR): Superior SNR of 100 dB
  • Efficiency: High power efficiency for extended battery life in portable applications
  • Thermal and Short-Circuit Protection: Ensures reliability and durability of the product
  • Pop & Click Suppression: Reduces noise during turn-on and turn-off transitions
  • Multiple Gain Settings: Provides flexibility in configuring audio performance

The amplifier also features a shutdown function that reduces the supply current to less than 1 µA, which is particularly useful for battery-powered devices, helping to conserve energy when the audio function is not in use. Additionally, the TPA6020A2RGWR incorporates a differential input configuration that minimizes common-mode noise and enhances audio quality.

Designed for a variety of audio applications, the TPA6020A2RGWR is an ideal choice for portable electronics such as mobile phones, tablets, laptops, and other devices where premium sound quality and energy efficiency are desired. Its robust design ensures reliable operation even in challenging conditions, making it a go-to solution for designers and engineers looking to enhance the audio experience in their products.

With Texas Instruments' commitment to quality and performance, the TPA6020A2RGWR stands out as a top-tier audio amplification solution for manufacturers and hobbyists alike.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3541 $52.2492
28+ $3.5726 $100.0328
44+ $3.4609 $152.2796
60+ $3.3493 $200.9580
78+ $3.2377 $252.5406
104+ $2.9027 $301.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess