EN
  • EN
  • DE
  • IT

TPA6100A2DGKR

Part No TPA6100A2DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .05W STER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.6 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-VSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 033495-TPA6100A2DGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6100A2DGKR CAD Model

Description

The TPA6100A2DGKR is a high-fidelity audio amplifier designed by Texas Instruments, tailored for portable applications that require efficient, high-quality sound reproduction. This amplifier is part of the DirectPath™ series, which is known for its ability to deliver excellent audio performance without the need for bulky DC-blocking capacitors.

Key Features

  • Power Supply Range: The TPA6100A2DGKR operates on a 2.5V to 5.5V power supply, making it versatile for a variety of portable devices.
  • Output Power: It provides an output power of 50mW per channel into a 16Ω load, ensuring clear and loud audio output for its size and power consumption.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 98dB, it guarantees minimal noise and high audio clarity.
  • DirectPath™ Technology: The absence of DC-blocking capacitors not only saves on space and component count but also provides a low cutoff frequency, which is beneficial for low-frequency audio performance.
  • Package: It comes in an 8-pin MSOP (DGK) package with a PowerPAD™, which aids in thermal performance and space-saving on the PCB.

Applications

The TPA6100A2DGKR is ideal for a wide range of portable audio applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Headphone Amplifiers
  • Notebook and Desktop Computers
  • Portable Gaming Devices

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TPA6100A2DGKR is designed to withstand the rigors of most environments. The device also features a low quiescent current and a shutdown control pin, allowing for power conservation when the amplifier is not in use. Additionally, it is designed with built-in thermal and short-circuit protection features to enhance its reliability and longevity in end-user products.

Conclusion

Overall, the TPA6100A2DGKR from Texas Instruments stands out as a compact, efficient, and high-quality audio amplifier solution suitable for a broad array of portable applications. Its integration of DirectPath™ technology, combined with its other features, makes it an excellent choice for designers looking to improve audio performance without compromising on space or power efficiency.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS D STER 3W 24HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Lowest to $2.1638
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
NXP / Nexperia
IC AMP AUDIO BTL 36HSOP
Need more? Email Us
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667
Texas Instruments
IC AMP AUDIO STER AB 20WQFN
Need more? Email Us
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.8084
Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $0.9229

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1582 $56.8476
44+ $2.5913 $114.0172
67+ $2.5104 $168.1968
93+ $2.4294 $225.9342
120+ $2.3484 $281.8080
160+ $2.1055 $336.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess