EN
  • EN
  • DE

TPA6201A1GQVR

Part No TPA6201A1GQVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPA620
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 812487-TPA6201A1GQVR
Ultra Librarian 3D Model Ultra Librarian TPA6201A1GQVR CAD Model

Description

The TPA6201A1GQVR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor technology. This amplifier is part of the DirectPath™ series and is renowned for its exceptional audio performance and efficiency, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: The TPA6201A1GQVR delivers 1.25W into 8Ω at 5V, providing robust audio output for its size.
  • Low Quiescent Current: With a quiescent current of only 1.7mA, this amplifier is optimized for battery-powered devices, ensuring longer operation time.
  • High PSRR: A high power supply rejection ratio (PSRR) of 70dB at 1kHz minimizes noise and interference, ensuring clear sound reproduction.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms safeguard the amplifier and connected components from potential damage.
  • Unity-Gain Stable: The device can be configured in a unity-gain configuration without external components, simplifying design and reducing external part count.

Applications

This audio amplifier is highly versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Notebook and Portable Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices

Technical Specifications

The TPA6201A1GQVR operates over a wide supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources. It is available in a compact 2mm x 2mm QFN package, making it suitable for space-constrained designs. The amplifier also features a low shutdown current of 0.1µA, further conserving power when the device is not in use.

For developers and engineers looking to incorporate high-quality audio into their designs, the TPA6201A1GQVR offers the perfect blend of performance, efficiency, and size. With Texas Instruments' commitment to quality and support, this audio amplifier stands out as a reliable and high-performing component for any audio amplification needs.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0555 $52.7750
120+ $0.8661 $103.9320
180+ $0.8390 $151.0200
250+ $0.8120 $203.0000
320+ $0.7849 $251.1680
430+ $0.7037 $302.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess