EN
  • EN
  • DE

TPD1E1B04DPYR

Part No TPD1E1B04DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6V 8.5V 2X1SON / 1-Channel ESD Protection Diode with Low R(DYN) and Low Clamping Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Maximum)
Voltage - Breakdown (Min) 6.4V (Typ)
Voltage - Clamping (Maximum) at Ipp 8.5V (Typ)
Current - Peak Pulse (10/1000μs) 6.3A (8/20μs)
Power - Peak Pulse 50W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 1pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package 2-X1SON (1x.60)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800980-TPD1E1B04DPYR
Ultra Librarian 3D Model Ultra Librarian TPD1E1B04DPYR CAD Model

Description

The TPD1E1B04DPYR is a highly integrated device from Texas Instruments designed to provide optimal electrostatic discharge (ESD) protection in a compact form factor. This device is part of TI's extensive range of circuit protection hardware, ensuring the longevity and reliability of sensitive electronics.

Key Features:

  • ESD Protection: The TPD1E1B04DPYR is capable of withstanding ESD strikes of up to ±10 kV contact discharge and ±20 kV air-gap discharge, as defined by the IEC 61000-4-2 international standard, making it an excellent choice for safeguarding high-speed data lines against ESD events.
  • Low Capacitance: With an ultra-low capacitance of 0.8 pF (typical), this device is particularly suited for protecting high-speed interfaces without significantly affecting signal integrity.
  • Small Package Size: The TPD1E1B04DPYR comes in an ultra-small X2SON package, with a footprint of just 0.6 mm x 0.3 mm, making it ideal for space-constrained applications.
  • Wide Operating Range: It operates over a wide temperature range from -40°C to 85°C, ensuring performance stability across various environmental conditions.

Applications:

This device is versatile and can be used in a broad spectrum of applications, including:

  • Mobile handsets and smartphones
  • Portable electronics
  • High-speed data lines (USB 2.0, HDMI, Thunderbolt™)
  • Wearable technology
  • Touchscreen interfaces

Technical Specifications:

The TPD1E1B04DPYR offers robust protection features for electronic components:

  • Channel number: 1
  • Clamping voltage: Low
  • ESD protection voltage: ±10 kV (contact), ±20 kV (air-gap)
  • Capacitance: 0.8 pF (typical)
  • Package: X2SON (0.6 mm x 0.3 mm)
  • Operating temperature: -40°C to 85°C

With its robust ESD protection and minimal impact on signal quality, the TPD1E1B04DPYR from Texas Instruments is an essential component for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to €1.1843
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to €0.0792
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to €0.7864
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ €0.0513 €45.4125
1,885+ €0.0481 €90.7448
2,925+ €0.0465 €136.0376
4,195+ €0.0432 €181.4120
5,450+ €0.0416 €226.7905
6,805+ €0.0400 €272.0711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695,060 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess