EN
  • EN
  • DE

TPD4E001QDBVRQ1

Part No TPD4E001QDBVRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 16VC WAFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Max Clamping Voltage 16V (Typ)
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Automotive, Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055392-TPD4E001QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4E001QDBVRQ1 CAD Model

Description

The TPD4E001QDBVRQ1 is a robust electrostatic discharge (ESD) protection component manufactured by Texas Instruments, designed to safeguard high-speed interfaces from damaging ESD events. This device is particularly suitable for automotive and industrial applications where reliability and durability are of paramount importance.

Key Features:

  • Low Capacitance: With a typical capacitance of only 0.8 pF per channel, the TPD4E001QDBVRQ1 ensures signal integrity for high-speed data lines without significant signal degradation.
  • Multi-Channel Protection: This device integrates four ESD clamps in a single package, providing simultaneous protection for multiple data or signal lines.
  • Wide Operating Voltage Range: It operates over a wide voltage range, making it versatile for various applications.
  • Low Clamping Voltage: The low clamping voltage of the TPD4E001QDBVRQ1 minimizes the stress on protected components during ESD events.
  • Automotive Qualified: Qualified for automotive applications, it complies with the stringent requirements of the AEC-Q100 standard, ensuring reliability under harsh conditions.

Applications:

The TPD4E001QDBVRQ1 is ideal for protecting sensitive electronic components in a range of automotive systems, including:

  • Infotainment and navigation systems
  • USB interfaces and other high-speed data ports
  • Camera links and display interfaces

Package and Quality:

Enclosed in a compact SOT-23-6 package, the TPD4E001QDBVRQ1 is designed for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without compromising performance. Additionally, Texas Instruments' commitment to quality ensures that each device meets high standards for performance and reliability.

In summary, the TPD4E001QDBVRQ1 from Texas Instruments is a high-performance ESD protection solution, offering low capacitance, multi-channel protection, and automotive-grade reliability. It is an essential component for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3016 $51.2720
405+ $0.2475 $100.2375
630+ $0.2398 $151.0740
865+ $0.2320 $200.6800
1,115+ $0.2243 $250.0945
1,495+ $0.2011 $300.6445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,760 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess