EN
  • EN
  • DE

TPD4E004DRYR

Part No TPD4E004DRYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 083956-TPD4E004DRYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian TPD4E004DRYR CAD Model

Description

Introducing the TPD4E004DRYR from Texas Instruments

The TPD4E004DRYR is a state-of-the-art, low-capacitance ESD protection device designed by Texas Instruments to safeguard high-speed data interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a wide range of applications, including USB interfaces, HDMI, DisplayPort, and other high-speed data lines where signal integrity and protection are paramount.

Key Features

  • ESD Protection: The TPD4E004DRYR offers robust ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±8 kV (IEC 61000-4-2, Contact Discharge) and ±15 kV (IEC 61000-4-2, Air-Gap Discharge), ensuring the longevity and reliability of electronic components.
  • Low Capacitance: With an ultra-low capacitance of 0.8 pF (typical) per channel, the device minimizes signal attenuation, making it suitable for applications requiring high data rates without compromising signal integrity.
  • Small Package Size: The TPD4E004DRYR is offered in a compact 6-pin SOT (DRY) package, allowing for space-saving PCB designs and making it an excellent choice for portable and space-constrained electronics.
  • Multi-Channel Integration: The device integrates four ESD protection channels, providing a cost-effective solution by reducing the number of components required for multi-line protection.
  • Wide Operating Range: It features a broad operating voltage range and is compatible with various industry-standard interfaces, ensuring versatility across different design specifications.

Applications

The TPD4E004DRYR is engineered to meet the demands of a diverse array of applications. Its high-performance ESD protection makes it an essential component in:

  • Consumer Electronics such as smartphones, tablets, and laptops
  • Communication Systems like network routers and switches
  • Computing Peripherals including monitors, printers, and external storage devices
  • Portable Medical Devices that require reliable data transmission
  • Industrial Equipment with digital interfaces

In conclusion, the TPD4E004DRYR from Texas Instruments represents a blend of advanced protection technology, high-speed performance, and design flexibility, making it a top choice for designers looking to enhance the ESD robustness of their high-speed data interfaces.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5612 $50.5080
220+ $0.4605 $101.3100
340+ $0.4461 $151.6740
465+ $0.4317 $200.7405
600+ $0.4173 $250.3800
805+ $0.3741 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,050 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess