EN
  • EN
  • DE

EV200AAANA

Part No EV200AAANA
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY CONTACTOR SPST 500A 12V / Electromechanical Relay 9 to 36VDC 500A SPST-NO(80.48x72.3)mm Flange Contactor Relay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series EV200, KILOVAC
Packaging Bulk
Relay Type Contactor
Coil Type Non Latching
Coil Current 130mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form X)
Contact Rating (Current) 500A
Switching Voltage 900VDC - Max
Turn On Voltage (Maximum) 9 VDC
Turn Off Voltage (Minimum) 6 VDC
Operate Time 15ms
Release Time 12ms
Features Economizer, Sealed - Hermetically
Mounting Chassis Mount
Termination Style Stud, Wire Leads
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 774277-EV200AAANA
Popularity Medium
Supply and Demand Status Limited
Family Name EV200AAANA
Introduction Date January 01, 2000
Country of Origin China, Hong Kong, Mexico, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EV200AAANA CAD Model

Description

EV200AAANA from TE Connectivity is a power relay designed for switching applications where engineers need a robust component for managing higher-current loads in industrial, transportation, energy, and power-control systems. In practical designs, parts in this category are often considered for battery disconnect assemblies, DC power distribution, charging infrastructure, and heavy-duty control circuits where reliable isolation and switching are important. TE Connectivity is widely recognized for relay solutions used in demanding environments, which makes EV200AAANA relevant for engineers prioritizing established sourcing channels and application support. The current lifecycle status for this part is information not available, so design teams should confirm availability and long-term supply directly with TE Connectivity or authorized distribution before committing it into new programs. RoHS compliance information is also not available in the provided data. Engineers should verify the latest compliance declaration, datasheet, and any material content details through official manufacturer documentation before procurement or regulatory submission.

You May Also Be Interested in

NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1698 $52.1698
3+ $42.8060 $128.4180
4+ $41.4683 $165.8732
5+ $40.1306 $200.6530
7+ $38.7929 $271.5503
9+ $34.7799 $313.0191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,039 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess