EN
  • EN
  • DE

TPD4S009DBVR

Part No TPD4S009DBVR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 9V
Power Dissipation - Pd 25W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033556-TPD4S009DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S009DBVR CAD Model

Description

Introducing the TPD4S009DBVR from Texas Instruments

The TPD4S009DBVR is a state-of-the-art four-channel Transient Voltage Suppressor (TVS) designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is a must-have for engineers looking to safeguard their high-speed data lines and interfaces.

Key Features

  • ESD Protection: The TPD4S009DBVR offers robust ESD protection for high-speed data interfaces, meeting IEC 61000-4-2 (Level 4) standards. It is capable of withstanding ESD strikes up to ±8 kV (contact) and ±15 kV (air-gap) discharge.
  • Small Package: This device comes in a compact SOT-23 (DBV) package, making it suitable for space-constrained applications without compromising on performance.
  • Low Capacitance: The low input capacitance of the TPD4S009DBVR minimizes signal degradation, ensuring high signal integrity for high-speed data lines.
  • Wide Operating Range: It operates over a broad temperature range, making it ideal for a variety of environments and applications.
  • Application Versatility: The TPD4S009DBVR is designed for use in a wide range of applications, including USB 2.0, HDMI, eSATA, and DisplayPort interfaces, among others.

Applications

The versatility of the TPD4S009DBVR makes it suitable for a myriad of applications, particularly where high-speed data interfaces require reliable protection. This includes consumer electronics such as smartphones, tablets, laptops, and televisions, as well as industrial and medical equipment where precision and reliability are paramount.

Quality and Reliability

As with all Texas Instruments products, the TPD4S009DBVR is manufactured to the highest quality standards. Customers can expect consistent performance and durability, ensuring their electronics are secured against transient events that could otherwise lead to costly damage or data loss.

With its combination of compact size, powerful protection, and versatility, the TPD4S009DBVR from Texas Instruments is an excellent choice for designers looking to enhance the resilience of their electronic systems against the challenges of ESD and other transient voltages.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,965+ $0.0506 $150.0290
4,090+ $0.0489 $200.0010
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,520 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess