EN
  • EN
  • DE

TPD4S009DBVRG4

Part No TPD4S009DBVRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 9V
Power Dissipation - Pd 25W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111167-TPD4S009DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4S009DBVRG4 CAD Model

Description

Overview of TPD4S009DBVRG4 from Texas Instruments

The TPD4S009DBVRG4 is a state-of-the-art, 4-channel Transient Voltage Suppressor (TVS) based Electrostatic Discharge (ESD) protection device produced by Texas Instruments. This compact and efficient component is designed to safeguard high-speed interfaces, such as USB 2.0, HDMI, and Ethernet, from the damaging effects of ESD and other voltage-induced transients. Its small form factor and high level of integration make it an ideal solution for space-constrained applications.

Key Features

  • Multi-Channel Protection: The device includes four ESD protection channels, each capable of withstanding ESD strikes as defined by the IEC 61000-4-2 standard, ensuring comprehensive protection for your sensitive circuitry.
  • Low Capacitance: With a low loading capacitance per channel, the TPD4S009DBVRG4 is suitable for protecting high-speed data lines without significantly impacting signal integrity.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various interface standards and ensuring versatility across different design requirements.
  • Flow-Through Design: The pinout offers a flow-through design that simplifies PCB layout and reduces signal distortion, enhancing overall system performance.
  • Robust Transient Protection: It can handle transient pulses and provides a high level of protection against fast transients, common in industrial and consumer electronic environments.

Applications

The TPD4S009DBVRG4 is well-suited for a variety of applications where ESD protection is critical. It is commonly used in portable electronics, computing devices, set-top boxes, and other multimedia hardware. Its robustness and reliability also make it an excellent choice for industrial applications where equipment may be exposed to harsher electrical environments.

Package and Quality

Encased in a compact SOT-23-6 package, the TPD4S009DBVRG4 minimizes the footprint on the PCB, allowing for high-density board designs. Texas Instruments' commitment to quality ensures that this ESD protection device meets stringent industry standards, providing designers with confidence in the safety and longevity of their electronic products.

In summary, the TPD4S009DBVRG4 from Texas Instruments is a sophisticated, highly-integrated ESD protection solution that offers robust protection for modern electronic interfaces, ensuring both safety and functionality in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,850+ $0.0351 $100.0350
4,415+ $0.0340 $150.1100
6,080+ $0.0329 $200.0320
7,865+ $0.0318 $250.1070
10,530+ $0.0285 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,720 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess