EN
  • EN
  • DE

TPD4S311YBFR

Part No TPD4S311YBFR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description USB TYPE C PORT PROTECTOR  /  Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Overvoltage Protection Controller
Mounting SMD (SMT)
Package / Case 16-BGA, DSBGA
Supplier Device Package 16-DSBGA (1.69x1.69)
Base Product Number TPD4S311
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPD4S311YBFRTR
Standard Package 3,000
Win Source Part Number 970421-TPD4S311YBFR
Ultra Librarian 3D Model Ultra Librarian TPD4S311YBFR CAD Model

Description

TPD4S311YBFR - High-Speed Interface Protection Device by Texas Instruments

The TPD4S311YBFR is a state-of-the-art protection device manufactured by Texas Instruments, designed to safeguard high-speed interfaces from various forms of electrical damage. This compact and efficient solution is essential for maintaining the integrity of electronic systems in the face of electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT). With its robust design, the TPD4S311YBFR is an ideal choice for a wide range of applications, including mobile handsets, portable electronics, and any other systems requiring high-speed data line protection.

Key Features

  • ESD Protection: The TPD4S311YBFR offers excellent ESD protection, exceeding the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of ±8 kV (contact discharge) and ±15 kV (air-gap discharge), ensuring that sensitive components remain safe from unexpected electrical surges.
  • Small Footprint: Encased in a compact DSBGA package, this device minimizes space on the PCB, allowing for more efficient use of board real estate in space-constrained designs.
  • Low Capacitance: The device features low dynamic resistance and capacitance, which is critical for maintaining signal integrity in high-speed interfaces without compromising data throughput.
  • Multiple Channel Protection: With four channels of protection, the TPD4S311YBFR can secure multiple data lines using a single component, simplifying design and reducing component count.
  • Wide Operating Range: The device operates over a wide temperature range, making it suitable for various environments and ensuring reliable performance under different operating conditions.

Applications

  • USB 2.0 and 3.0 Interfaces
  • HDMI 1.4 and 2.0 Ports
  • DisplayPort Interfaces
  • Thunderbolt Ports
  • LVDS Interfaces
  • SATA and eSATA Ports

The TPD4S311YBFR by Texas Instruments is not just a protective component; it is an investment in the longevity and reliability of your electronic designs. By integrating this device into your systems, you are ensuring that your high-speed interfaces are shielded from the unpredictable nature of electrical disturbances, thus preserving the integrity and performance of your products.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3828 $50.0388
52+ $1.9551 $101.6652
80+ $1.8940 $151.5200
110+ $1.8329 $201.6190
142+ $1.7718 $251.5956
189+ $1.5885 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess