EN
  • EN
  • DE

TPIC0108BDWPR

Part No TPIC0108BDWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROL INTELLIGENT H-BRIDGE / IC MOTOR DRIVER PAR 20SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Supply Voltage - Operating 6 V to 18 V
Voltage - Load 6 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO PowerPad
Win Source Part Number 108774-TPIC0108BDWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPIC0108B
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPIC0108BDWPR CAD Model

Description

Product Overview: TPIC0108BDWPR from Texas Instruments

The TPIC0108BDWPR, manufactured by Texas Instruments, is a highly integrated circuit designed to cater to a wide range of applications requiring power management and signal processing. This product is a testament to Texas Instruments' commitment to providing innovative solutions that combine efficiency with functionality.

This particular device is part of the TPIC series, which are power logic octal non-inverting bus transceivers. It is housed in a compact SOIC package with 20 pins, ensuring a small footprint on the PCB and making it ideal for space-constrained applications. The part number suffix 'BDWPR' indicates that it is available in a tape and reel packaging, which is suitable for automated assembly processes, thus facilitating mass production.

Key Features

  • High-Voltage Output: The TPIC0108BDWPR is capable of handling significant voltage levels, which makes it suitable for interfacing with high-voltage signal lines and power buses.
  • Power Handling: This device is designed to efficiently manage power distribution, which is crucial for maintaining the integrity of electronic systems.
  • Robust Design: With Texas Instruments' reputation for quality, this product is built to withstand the rigors of industrial environments, ensuring reliability and longevity.
  • Integration: The integration of multiple functions into a single chip reduces the need for additional components, simplifying design and saving space.

Applications

The TPIC0108BDWPR is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Power supply management
  • Signal processing
  • Consumer electronics

With its robust design and efficient power handling, the TPIC0108BDWPR is an excellent choice for designers looking for a reliable transceiver capable of operating in challenging environments. Its integration capabilities make it a go-to component for streamlined and compact circuit designs, while the support for high-voltage outputs ensures compatibility with a range of industrial and automotive applications.

For detailed specifications, application notes, and support documentation, it is recommended to refer to the official Texas Instruments website or contact their support team. By choosing the TPIC0108BDWPR, designers and engineers can expect a product that delivers both performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess