EN
  • EN
  • DE

TPIC1336DBTRG4

Part No TPIC1336DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376139-TPIC1336DBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1336DBTRG4 CAD Model

Description

Product Overview: TPIC1336DBTRG4 from Texas Instruments

The TPIC1336DBTRG4 is a high-performance, power logic 16-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of Texas Instruments' TPIC family, known for its reliability and efficiency in power logic applications.

The device is particularly suitable for systems that require the serial input of data and serial or parallel output capabilities. With a 16-bit shift register, it enables the conversion of serial input data to parallel output format, thus providing an efficient solution for expanding the input/output ports of microcontrollers and microprocessors with a minimal number of pins.

The TPIC1336DBTRG4 operates over a wide voltage range and is characterized by its high-speed data transfer rates. The device is designed to interface directly with the SPI (Serial Peripheral Interface) of microcontrollers, making it an excellent choice for complex digital systems that require fast and reliable data handling.

Key Features:

  • Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications.
  • High-Speed Data Transfer: It is capable of handling high-speed serial-to-parallel data conversion, which is crucial for time-sensitive applications.
  • Robust Output Drive: The TPIC1336DBTRG4 can sink high current levels, making it suitable for directly driving LEDs or other high-current loads.
  • Output Latch: It includes an output latch feature that holds the parallel output data until the next update, providing stability in the output data lines.
  • Low Power Consumption: The device is designed for low power consumption, which is beneficial for battery-powered and energy-sensitive applications.
  • Package Type: The TPIC1336DBTRG4 comes in a DBT package, which is a TSSOP (Thin Shrink Small Outline Package) type, offering a compact footprint for space-constrained applications.

Applications:

  • LED Displays and Indicators
  • Industrial Control Systems
  • Automotive Systems
  • Communication Systems
  • Data Acquisition Systems

The TPIC1336DBTRG4 from Texas Instruments is a robust and versatile component that provides a reliable solution for managing complex data transfer requirements in modern electronic systems. Its compact form factor, combined with its powerful features, makes it an essential part of any designer's toolkit for creating efficient and high-performance digital devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess