EN
  • EN
  • DE

TPIC2010RDFDRG4

Part No TPIC2010RDFDRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Media Player
Output Current 1A
Supply Voltage - Operating 3.3V, 5V
Voltage - Load 4.5 V to 5.5 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 56-HTSSOP
Win Source Part Number 1111191-TPIC2010RDFDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC2010RDFDRG4 CAD Model

Description

Introducing the TPIC2010RDFDRG4 from Texas Instruments

The TPIC2010RDFDRG4 is a state-of-the-art, high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust device is part of TI's extensive line of power management products and is specifically engineered to deliver exceptional efficiency and reliability for a wide range of applications.

At the heart of the TPIC2010RDFDRG4 is its ability to act as a power distribution switch. It is equipped with advanced features that make it an ideal choice for managing power in complex electronic systems. The device integrates eight channels of 0.5-Ohm high-side NMOS transistors, which are capable of handling substantial continuous current per channel. This makes it perfect for applications that require multiple load management with high reliability.

The TPIC2010RDFDRG4 offers built-in diagnostic capabilities, including open-load detection in the off state and shorted-load detection in the on state, providing valuable feedback for system monitoring and enhancing safety. Additionally, the device incorporates a serial interface for control and fault reporting, enabling easy integration into microcontroller-based systems.

Designed with robustness in mind, the TPIC2010RDFDRG4 is protected against overcurrent, overtemperature, and electrical overstress, ensuring long-term stability and performance under harsh conditions. Its wide operating voltage range and low power consumption make it suitable for automotive applications, industrial control systems, and any other environment where power efficiency and distribution are critical.

For ease of design and implementation, the TPIC2010RDFDRG4 comes in a compact PowerPAD™ package, which not only saves space but also enhances thermal performance. This packaging, combined with the device's low on-resistance, minimizes power dissipation and contributes to the overall energy efficiency of the end system.

Whether you're designing an advanced automotive power system, an industrial automation controller, or any application that demands reliable power switching and distribution, the TPIC2010RDFDRG4 from Texas Instruments is an excellent choice that promises to deliver performance, precision, and durability.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.4942
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6653 $50.6407
46+ $2.1870 $100.6020
71+ $2.1186 $150.4206
98+ $2.0503 $200.9294
127+ $1.9819 $251.7013
169+ $1.7769 $300.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess