EN
  • EN
  • DE

TPIC2040DBTRG4

Part No TPIC2040DBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features - Motor Driver Power MOSFET SPI 38-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -20°C ~ 75°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name TPIC2040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51860-2, 296-51860-1, TPIC2040DBTRG4-ND, 296-51860-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900659-TPIC2040DBTRG4
Ultra Librarian 3D Model Ultra Librarian TPIC2040DBTRG4 CAD Model

Description

Product Overview: TPIC2040DBTRG4 from Texas Instruments

The TPIC2040DBTRG4 is a robust, high-performance integrated circuit designed by Texas Instruments, specifically engineered to address the needs of power management in sophisticated electronic systems. This device falls under the category of power interface ICs, which are crucial components in modern electronic applications requiring efficient power distribution and management.

Key Features

  • Power Distribution: The TPIC2040DBTRG4 is optimized for distributing power efficiently within electronic systems, ensuring stability and reliability in operation.
  • High Voltage Tolerance: It is designed to handle high voltage inputs, making it suitable for a wide range of industrial and commercial applications.
  • Robust Output Drive: The device features a strong output drive capability, which allows it to control various loads effectively, from simple LEDs to more demanding inductive loads.
  • Serial Interface: Integration with microcontroller-based systems is made seamless thanks to its serial interface, which simplifies communication and control.
  • Thermal Shutdown Protection: Safety is a priority with the TPIC2040DBTRG4, as it includes thermal shutdown protection to prevent damage from overheating.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power consumption during operation, which is critical for battery-powered devices.

Applications

The TPIC2040DBTRG4 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • LED lighting systems
  • Consumer electronics

Package and Quality

Encased in a DBT package, the TPIC2040DBTRG4 is designed for surface-mount technology, allowing for compact and efficient PCB design. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality control standards, ensuring reliability and performance in even the most demanding environments.

In summary, the TPIC2040DBTRG4 from Texas Instruments is an indispensable component for designers looking to implement sophisticated power management solutions in their electronic products. Its combination of efficiency, reliability, and high-performance features make it a top choice for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2373 $55.6785
100+ $1.0153 $101.5300
155+ $0.9835 $152.4425
215+ $0.9518 $204.6370
275+ $0.9201 $253.0275
365+ $0.8249 $301.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess