EN
  • EN
  • DE

TPIC2101DR

Part No TPIC2101DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DC BRUSH MOTOR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271987-TPIC2101DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC2101DR CAD Model

Description

Overview of TPIC2101DR from Texas Instruments

The TPIC2101DR is a high-performance, power MOSFET transistor array designed by Texas Instruments, renowned for its quality and precision in the semiconductor industry. This component is specifically engineered to address the needs of applications requiring multiple high-voltage, high-current handling capabilities, making it an ideal choice for a variety of industrial, automotive, and consumer electronics applications.

Key Features

  • Integrated Power Array: This device integrates six N-channel power MOSFETs, providing efficient power management within a compact package.
  • High-Voltage Handling: Each channel can handle voltages up to 50V, making it suitable for driving a wide range of loads.
  • High-Current Capacity: The TPIC2101DR is capable of delivering continuous current up to 1.2A per channel, with an overall package current rating that ensures reliable operation even under heavy load conditions.
  • Low On-Resistance: The low on-resistance of the MOSFETs ensures minimal power loss and heat generation, enhancing system efficiency and reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, further safeguarding the device and the system it's employed in.
  • Serial Interface: The device offers a serial interface for control, allowing for simplified integration into digital systems and providing the ability to daisy-chain multiple devices for expanded functionality.

Applications

The TPIC2101DR's robust design and versatile features make it suitable for a range of applications, including but not limited to:

  • Automotive lighting and control systems
  • Industrial automation and control equipment
  • Motor and solenoid drivers
  • Power management circuits
  • Relay and LED drivers

Package and Quality

Encased in a slim SOIC-16 package, the TPIC2101DR offers a space-saving solution without compromising on power and functionality. The device is manufactured to Texas Instruments' rigorous quality standards, ensuring high reliability and performance consistency across a wide temperature range.

With its combination of power handling capabilities, integrated features, and compact form factor, the TPIC2101DR is a versatile component that can elevate the performance and efficiency of your electronic designs.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7354 $51.6186
22+ $4.7060 $103.5320
33+ $4.5589 $150.4437
46+ $4.4119 $202.9474
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess