EN
  • EN
  • DE

TPIC2810DR

Part No TPIC2810DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name TPIC2810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46367-2, 296-46367-1, TPIC2810DR-ND, 296-46367-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900660-TPIC2810DR
Ultra Librarian 3D Model Ultra Librarian TPIC2810DR CAD Model

Description

The TPIC2810DR is a robust, high-performance integrated circuit designed by Texas Instruments, tailored for driving LED arrays and other low-power light sources. This device is part of the TPIC series, which are known for their efficiency and reliability in various lighting applications.

Key Features

  • Eight Channel Sink Driver: The TPIC2810DR features eight open-drain DMOS transistor outputs, which are capable of sinking a significant amount of current, making it ideal for directly driving LEDs.
  • Serial Interface: It includes a 25MHz (max) serial interface, which allows for data to be shifted in, providing precise control over the connected LEDs or other devices.
  • Output Rating: Each output channel can sink up to 150 mA, with a maximum voltage of 50V, offering a good balance between power handling and energy efficiency.
  • Constant-Current Drive: The constant-current output reduces the need for resistors and ensures uniform brightness among all connected LEDs, enhancing the overall visual quality of the lighting application.
  • Thermal Shutdown Protection: The device includes an auto-shutdown feature to protect against overheating, thus ensuring longevity and stable operation under various conditions.

Applications

The TPIC2810DR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • LED displays and signage
  • Automotive lighting systems
  • Industrial control indicators
  • Backlighting for LCDs and other display technologies

Package and Quality

Encased in a slim SOIC-20 package, the TPIC2810DR is designed for space-saving on printed circuit boards while providing ample thermal performance. Texas Instruments' commitment to quality ensures that this driver meets stringent industry standards for performance and reliability.

Conclusion

The TPIC2810DR from Texas Instruments is an excellent choice for developers and engineers looking to drive multiple LEDs with precision and efficiency. Its high sink current capability, combined with a robust serial interface and built-in protection features, make it a highly reliable and functional component for a variety of lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8045 $54.1350
70+ $1.4806 $103.6420
105+ $1.4343 $150.6015
145+ $1.3881 $201.2745
190+ $1.3418 $254.9420
250+ $1.2030 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess