EN
  • EN
  • DE

TPIC46L01DBRG4

Part No TPIC46L01DBRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER PRE FET 6 CHAN 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise and Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1111197-TPIC46L01DBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC46L01DBRG4 CAD Model

Description

Product Overview - TPIC46L01DBRG4 from Texas Instruments

The TPIC46L01DBRG4 is a robust, high-performance power logic octal D-type latch manufactured by Texas Instruments. This integrated circuit is designed to provide a convenient interface between microprocessors or microcontrollers and high-voltage/high-current loads. The TPIC46L01DBRG4 is particularly well-suited for applications that require the direct drive of loads such as relays, solenoids, incandescent lamps, and other high-current or high-voltage devices.

Key Features

  • Integrated Clamp Diodes: Each output of the TPIC46L01DBRG4 includes an integrated clamp diode for inductive load transient suppression, enhancing reliability and longevity in demanding applications.
  • High-Voltage Output: The device is capable of operating with output voltages up to 50V, making it suitable for a wide range of industrial and automotive applications.
  • High-Current Handling: With a continuous output current rating of 1.5A per channel and a peak output current of 3A, the TPIC46L01DBRG4 can easily manage heavy loads.
  • Serial Input Control: A serial input allows for cascading of multiple devices, providing a simple and efficient method for expanding output capabilities without using additional microcontroller pins.
  • Low Power Consumption: The device features a low on-state resistance, reducing power dissipation and improving overall system efficiency.

Applications

The TPIC46L01DBRG4 is versatile and can be used in a broad range of applications, including:

  • Automotive systems
  • Industrial controls
  • Relay drivers
  • Motor controls
  • LED displays

Package and Quality Assurance

The device comes in a DBRG4 package, which is a 20-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while still ensuring ease of soldering and handling. Texas Instruments is known for its commitment to quality, and the TPIC46L01DBRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in the field.

For designers and engineers looking for a dependable solution to drive high-power loads with digital logic, the TPIC46L01DBRG4 from Texas Instruments stands out as an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5703 $51.4060
48+ $2.1089 $101.2272
74+ $2.0430 $151.1820
102+ $1.9771 $201.6642
131+ $1.9112 $250.3672
176+ $1.7135 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess