EN
  • EN
  • DE

SN74LVC1G00MDCKREP

Part No SN74LVC1G00MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
RoHS State Request Verification
Win Source Part Number 1255494-SN74LVC1G00MDCKREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G00-EP
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00MDCKREP CAD Model

Description

Product Overview: SN74LVC1G00MDCKREP

The SN74LVC1G00MDCKREP is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65 V to 5.5 V. This versatile component is part of the Texas Instruments' range of semiconductor products specifically engineered for space, military, medical, and other high-reliability environments where dependable performance is paramount.

Key Features

  • Logic Type: The device implements a 2-input positive-NAND gate, a fundamental building block for digital circuits.
  • Operating Voltage Range: It has a broad operating voltage range from 1.65 V to 5.5 V, which makes it suitable for interfacing with both 3.3 V and 5 V systems.
  • Low Power Consumption: The SN74LVC1G00MDCKREP is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Enhanced System Reliability: This device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme temperature conditions.
  • Package: Packaged in an 8-terminal SC70 (MDCK), it offers a compact footprint for space-constrained applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection, which helps to prevent damage from static electricity and enhances the longevity of the product.

Applications

The SN74LVC1G00MDCKREP is designed for a wide array of applications, including but not limited to:

  • Space systems and satellite communications where reliability under harsh conditions is crucial.
  • Military and defense equipment requiring robust performance and long-term durability.
  • Medical devices where precision and reliability are necessary for patient safety.
  • Telecommunication infrastructure that demands consistent performance over a wide temperature range.
  • Portable and battery-powered devices where power efficiency is essential.

With its combination of flexibility, low power consumption, and high reliability, the SN74LVC1G00MDCKREP is an excellent choice for designers looking to incorporate a dependable NAND gate logic function into their high-stakes applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3922 $50.2362
51+ $1.9628 $100.1028
79+ $1.9015 $150.2185
109+ $1.8402 $200.5818
141+ $1.7788 $250.8108
189+ $1.5948 $301.4172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess