EN
  • EN
  • DE

TPIC6C595

Part No TPIC6C595
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER LOGIC 8-BIT SHIFT REGISTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272026-TPIC6C595
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPIC6C595 CAD Model

Description

Overview of TPIC6C595 Power Shift Register

The TPIC6C595 is a high-performance, power logic 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of TI's TPIC family and is specifically engineered to provide a robust and efficient solution for driving heavy loads in various applications. The device integrates a shift register, data latches, and MOSFET output stages to offer a comprehensive package for designers looking to control multiple outputs with minimal control lines.

Key Features

  • High-Voltage Output: The TPIC6C595 can handle output voltages up to 33V, making it suitable for a wide range of applications that require high-voltage operations.
  • High-Current Handling: With the capability to drive up to 100 mA of continuous current per channel and 500 mA of peak current, this device is ideal for driving a variety of loads, including LEDs, relays, and motors.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, which is particularly useful when driving inductive loads.
  • Low Power Consumption: The TPIC6C595 is designed for low power operation, helping to reduce overall power consumption in the systems where it is deployed.
  • Serial Interface: The device features a simple serial interface that allows for easy connection to microcontrollers or other control units, minimizing the number of I/O pins required for operation.
  • Daisy-Chaining Capability: Multiple TPIC6C595 devices can be daisy-chained together to control an expanded number of outputs without significantly increasing the control line count.

Applications

The TPIC6C595 is versatile and can be used in a wide range of applications, including:

  • LED displays and signage
  • Industrial controls
  • Relay drivers
  • Motor controllers
  • Power converters

Conclusion

The Texas Instruments TPIC6C595 power shift register provides a reliable and efficient way to expand output capabilities while maintaining a compact footprint and reducing system complexity. Its robust features make it an excellent choice for designers looking to drive high-current loads with precision and ease.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7392 $52.0448
45+ $2.2475 $101.1375
69+ $2.1773 $150.2337
95+ $2.1070 $200.1650
123+ $2.0368 $250.5264
165+ $1.8261 $301.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess