EN
  • EN
  • DE

TPIC6C596DRG4

Part No TPIC6C596DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC LOGIC 8BIT SHFT REGSTR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 033575-TPIC6C596DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRG4 CAD Model

Description

The TPIC6C596DRG4 is a state-of-the-art power logic 8-bit shift register designed and manufactured by Texas Instruments. This powerful integrated circuit is specifically engineered to provide a reliable and efficient solution for driving low-side power LEDs, relays, and other high-current loads. It is particularly suitable for applications that require serial-to-parallel conversion with high-voltage output drive and low output saturation voltage.

Key Features

  • Output Rating: The device can handle up to 100 mA of continuous current per channel, with a 45 V maximum output, making it suitable for driving a wide range of high-power devices.
  • Low Power Consumption: The TPIC6C596DRG4 has been optimized for low power consumption, which is critical for energy-sensitive applications.
  • Serial Interface: It features a serial interface that allows for easy connection and communication with microcontrollers or other ICs, providing a convenient way to expand output ports.
  • Enhanced Durability: The device is equipped with built-in clamp diodes for inductive load transient suppression, ensuring reliable performance and longevity.
  • Robust Packaging: Offered in a slim SOIC package, the TPIC6C596DRG4 is designed for space-saving and is ideal for compact circuit designs.

Applications

The TPIC6C596DRG4 is versatile and can be used in a variety of applications, including:

  • LED Displays and Signage
  • Industrial Control Systems
  • Automotive Control Systems
  • Power Management Systems
  • Relay Drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPIC6C596DRG4 is no exception. It is built to meet high industry standards, ensuring consistent performance and durability across a range of operating conditions. With the TPIC6C596DRG4, designers and engineers can develop robust and efficient systems with confidence.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5141 $51.4100
210+ $0.4816 $101.1360
325+ $0.4653 $151.2225
465+ $0.4328 $201.2520
605+ $0.4165 $251.9825
750+ $0.4003 $300.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,310 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess