EN
  • EN
  • DE

TPL7407LPWR

Part No TPL7407LPWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPL7407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37285-1, TPL7407LPWR-ND, -296-37285-1-ND, 296-37285-6, 296-37285-1, 296-37285-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849570-TPL7407LPWR
Ultra Librarian 3D Model Ultra Librarian TPL7407LPWR CAD Model

Description

Product Overview: TPL7407LPWR by Texas Instruments

The TPL7407LPWR is a high-performance, seven-channel NMOS transistor array IC designed and manufactured by Texas Instruments (TI). This device is optimized for a variety of applications that require high-voltage and high-current drive capabilities, making it an ideal choice for driving a wide range of loads, including LEDs, relays, motors, and other high-power components.

Key Features

  • Seven NMOS Transistors: The TPL7407LPWR features seven NMOS transistors that can be used to drive loads individually or in parallel for higher current applications.
  • High-Voltage Capability: It supports an output voltage range of up to 30V, allowing it to handle a variety of high-voltage applications.
  • High-Current Drive: Each channel can deliver up to 600 mA of continuous current, with the capability to handle higher pulsed current loads.
  • Low ON-Resistance: The low ON-resistance of the transistors ensures efficient operation and minimal voltage drop across the switch when turned on.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against voltage spikes, making the device suitable for inductive load switching such as motors or relays.
  • Wide Operating Temperature Range: The TPL7407LPWR is designed to operate over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the TPL7407LPWR makes it suitable for a broad range of applications, including:

  • Automotive applications
  • Industrial controls
  • Home automation systems
  • LED lighting controls
  • Motor driving circuits

Package and Availability

The TPL7407LPWR comes in a TSSOP-16 (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. This device is available for purchase through Texas Instruments' official distributors and online store, ensuring easy access for engineers and developers.

With its robust design and flexible functionality, the TPL7407LPWR is an exemplary component for designers looking to incorporate reliable high-current and high-voltage switching capabilities into their electronic projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $1.0627
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6604 $52.8320
185+ $0.5418 $100.2330
290+ $0.5249 $152.2210
395+ $0.5080 $200.6600
510+ $0.4910 $250.4100
685+ $0.4403 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess