EN
  • EN
  • DE

TPL9201PWP

Part No TPL9201PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW-SIDE DRIVER | IC 8CH RELAY DRVR 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Serial
Load Voltage (V) 7V ~ 18V
Supply Voltage 0V ~ 5.25V
Current - Output (Maximum) 150mA
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPL9201
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272046-TPL9201PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL9201PWP CAD Model

Description

The TPL9201PWP from Texas Instruments is a versatile integrated circuit designed to meet the demanding requirements of modern electronic systems. This high-performance device is part of TI's extensive range of power management solutions, tailored to provide reliable and efficient operation across a variety of applications.

Key Features

  • Adjustable Outputs: The TPL9201PWP offers adjustable output features, allowing designers to fine-tune the voltage levels to match specific system requirements.
  • High Efficiency: With its focus on power efficiency, this IC helps in reducing power loss and improving overall system performance, making it ideal for battery-powered devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and stability.
  • Compact Footprint: Housed in a PWP package, the TPL9201PWP is designed to occupy minimal board space, which is crucial for space-constrained applications.

Applications

The TPL9201PWP is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Power supply modules

Technical Specifications

Parameter Value
Package Type PWP
Operating Temperature -40°C to +125°C
Input Voltage Specified by design
Output Voltage Adjustable

The TPL9201PWP is a testament to Texas Instruments' commitment to providing innovative and reliable solutions to the electronics industry. With its robust feature set and versatile application range, it stands as an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2144 $150.5792
94+ $2.1430 $201.4420
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess