EN
  • EN
  • DE
  • IT

TPPM0111DWP

Part No TPPM0111DWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL LOW-DROPOUT LINEAR REGULATOR | IC REG LIN 3.3V/1.5V 20SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.3V
Min/Fixed Output Voltage 3.3V, 1.5V
Output Current 1.5A, 300mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 55°C
Mounting Style SMD
Manufacturer Package 20-SOIC Exposed Pad
Supplier Device Package 20-SO PowerPad
Family Part Number TPPM0111
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1272051-TPPM0111DWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPPM0111DWP CAD Model

Description

The TPPM0111DWP is a high-performance, precision power module from the renowned semiconductor manufacturer Texas Instruments. This advanced module is designed to cater to a wide range of power management applications, offering both efficiency and reliability for designers and engineers.

Key Features

  • Integrated Design: The TPPM0111DWP integrates multiple components into a single package, reducing the need for external components and simplifying the design process. This integration helps in achieving a compact and efficient power management solution.
  • High Efficiency: With its state-of-the-art design, the module provides high efficiency, which is crucial for reducing heat generation and improving system performance, particularly in energy-sensitive applications.
  • Wide Input Voltage Range: The module supports a broad input voltage range, making it versatile for use in various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization according to the specific needs of the application it is being used in.
  • Thermal Protection: The TPPM0111DWP comes with built-in thermal protection features that safeguard the module against overheating, thus ensuring the longevity and reliability of the product.
  • RoHS Compliant: In line with environmental standards, the module is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the TPPM0111DWP makes it suitable for an array of applications. It is particularly useful in:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Portable Electronics
  • Medical Devices

Product Quality and Support

Texas Instruments is known for its commitment to quality, and the TPPM0111DWP is no exception. Customers can expect robust performance and durability. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the TPPM0111DWP into your project a seamless experience.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0627 $60.3135
11+ $9.8976 $108.8736
16+ $9.5883 $153.4128
22+ $9.2790 $204.1380
28+ $8.9697 $251.1516
38+ $8.0418 $305.5884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess