EN
  • EN
  • DE

TPS2001DDBVT

Part No TPS2001DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / Power Switch/Driver 1:1 N-Channel 2A SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 72mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package SOT-23-5
Case / Package SC-74A, SOT-753
Base Product Number TPS2001
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47602-6,296-47602-2,TPS2001DDBVT-ND,296-47602-1
Standard Package 250
Win Source Part Number 1321118-TPS2001DDBVT
Ultra Librarian 3D Model Ultra Librarian TPS2001DDBVT CAD Model

Description

The TPS2001DDBVT is a cutting-edge power distribution switch crafted by the renowned semiconductor manufacturer, Texas Instruments. This component is specifically designed to cater to USB and other power distribution systems that require precision and reliability. With its compact SOT-23-6 package, it offers a space-saving solution for modern electronic applications.

Key Features

  • Current Limiting: The TPS2001DDBVT provides an accurate and adjustable current limit, which is essential for protecting the USB port and connected devices from overcurrent conditions.
  • Thermal Shutdown: It includes a thermal shutdown feature that prevents the device from overheating, thereby ensuring the safety and longevity of the electronic system.
  • Fast Transient Response: The device is equipped with a fast transient response capability, allowing it to manage quick changes in load conditions without compromising the power supply stability.
  • Operating Voltage Range: The switch operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for various USB-powered devices and applications.

Applications

The TPS2001DDBVT is ideal for several applications where power distribution and protection are critical. These include:

  • USB Hubs
  • Peripheral Power Controllers
  • Hot Plug Power Supplies

Performance and Quality

With Texas Instruments' commitment to quality, the TPS2001DDBVT is manufactured to meet high standards of performance. It is designed to work efficiently under various conditions, ensuring that your devices receive stable power while being safeguarded against potential damage from electrical mishaps.

Conclusion

The TPS2001DDBVT from Texas Instruments is a robust and reliable power distribution switch that offers advanced features such as current limiting and thermal shutdown. Its small form factor and wide operating voltage range make it an excellent choice for designers looking to incorporate power management solutions in their USB-powered devices. With its versatile applications and strong performance, the TPS2001DDBVT is a valuable component for any power-sensitive electronic design.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4217 $50.6040
290+ $0.3460 $100.3400
450+ $0.3352 $150.8400
620+ $0.3244 $201.1280
800+ $0.3136 $250.8800
1,070+ $0.2812 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,510 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess