EN
  • EN
  • DE

TPS2043ADRG4

Part No TPS2043ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 055413-TPS2043ADRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2043ADRG4 CAD Model

Description

The TPS2043ADRG4 is a high-quality power distribution switch from Texas Instruments, designed to enhance the performance and safety of USB and other power distribution systems. This device is particularly suitable for applications requiring multiple power switches and offers the convenience of integrated circuitry to streamline design and improve reliability.

Key Features

  • Multiple Output Channels: The TPS2043ADRG4 features three independent channels, making it an excellent choice for systems that require multiple USB ports or power distribution paths.
  • Current Limiting: Each channel has built-in current limiting to protect the device and downstream components from over-current conditions, enhancing the overall safety of the system.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily turns off the power switch to prevent damage, ensuring the device's longevity and reliability.
  • Under-Voltage Lockout (UVLO): This function ensures that the device operates within safe voltage levels, turning off the switch if the input voltage drops below a certain threshold.
  • Fast Transient Response: The device is engineered for a quick response to transient loads, which is critical for maintaining stable operation in fluctuating power environments.
  • Fault Reporting: Fault conditions are reported back to the system controller through a status flag, allowing for immediate response and system management.

Applications

The TPS2043ADRG4 is ideal for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for multiple ports

Product Specifications

The TPS2043ADRG4 is offered in a 16-pin SOIC (DRG) package, providing a compact solution for space-constrained applications. It operates over a voltage range of 2.7V to 5.5V, making it compatible with standard USB power specifications. The device is also characterized for operation from 0°C to 70°C, covering commercial temperature ranges.

Quality and Reliability

As with all Texas Instruments products, the TPS2043ADRG4 is manufactured to the highest quality standards, ensuring robust performance and reliability for critical applications. Texas Instruments provides detailed technical documentation, including datasheets and application notes, to support designers in integrating this power switch into their systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7890 $51.2850
155+ $0.6474 $100.3470
240+ $0.6272 $150.5280
330+ $0.6070 $200.3100
430+ $0.5867 $252.2810
575+ $0.5260 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess