EN
  • EN
  • DE

TPS2047ADRG4

Part No TPS2047ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 055420-TPS2047ADRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2047ADRG4 CAD Model

Description

The TPS2047ADRG4 from Texas Instruments is a robust, high-performance power distribution switch designed for USB and other hot-swap applications. This device is part of the TPS204x family and is optimized for managing power distribution in systems where heavy capacitive loads and short circuits are likely to be encountered.

Key Features

  • Multiple Power Distribution Switches: The TPS2047ADRG4 contains three individual power distribution switches, providing flexibility and support for multi-port applications.
  • Current Limiting: Each switch features programmable current limiting to protect the host device from overcurrent conditions. This ensures reliable operation and extends the lifespan of both the switch and the host system.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device automatically turns off the output if the die temperature exceeds a safe threshold, thereby preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic behavior of the connected load during low voltage conditions.
  • Fast Short-Circuit Response Time: The TPS2047ADRG4 is designed to respond quickly to short-circuit conditions, minimizing the potential for damage or system instability.

Applications

The TPS2047ADRG4 is suitable for a wide range of applications, including:

  • USB hubs, docking stations, and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Industrial and automotive systems

Technical Specifications

The device comes in a compact 16-pin SOIC (D) package, offering a space-saving solution for densely packed circuit boards. It operates over a wide input voltage range from 2.7 V to 5.5 V, making it versatile for various USB and battery-powered applications. The TPS2047ADRG4 also delivers continuous output current up to 500 mA per channel, with the ability to handle higher transient loads.

Quality and Reliability

As with all Texas Instruments products, the TPS2047ADRG4 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic systems, providing both protection and power management with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess