EN
  • EN
  • DE

TPS2051BDGNG4

Part No TPS2051BDGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 055424-TPS2051BDGNG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS2051BDGNG4 CAD Model

Description

TPS2051BDGNG4 Power Distribution Switch by Texas Instruments

The TPS2051BDGNG4 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for USB and other hot-swap applications. This advanced device is part of TI's extensive power management integrated circuits, ensuring reliable and efficient power distribution in various electronic systems.

The TPS2051BDGNG4 features a single channel, current-limited, power-distribution switch optimized to manage the power requirements for individual USB ports. With built-in overcurrent protection, this switch safeguards both the USB port and the connected devices from potential damage caused by excessive current flow. This protection mechanism is crucial for maintaining the longevity and stability of the system.

This power switch operates with an input voltage range of 2.7V to 5.5V, making it versatile for a wide array of applications beyond just USB. The TPS2051BDGNG4 also boasts a fast overcurrent response time, typically just a few microseconds, which is critical for protecting circuit components during sudden surges in current demand.

Another significant feature is the under-voltage lockout (UVLO) protection, which ensures that the switch remains off when the input voltage falls below a certain threshold, preventing erratic behavior or damage to the connected devices. Furthermore, the thermal shutdown feature protects the device itself and the downstream components from overheating and potential thermal damage.

The TPS2051BDGNG4 is available in a space-saving 8-pin MSOP (DGNG) package, which is ideal for compact and portable applications. It also supports a continuous output current of up to 1.1A, which is sufficient for most USB-powered devices. The switch's controlled rise time reduces inrush current, which is beneficial when powering capacitive loads and contributes to the reduction of electromagnetic interference (EMI).

Overall, the TPS2051BDGNG4 from Texas Instruments is a robust and reliable solution for power distribution challenges. It is designed to meet the stringent requirements of hot-swap and power management applications, ensuring the safe and efficient operation of USB interfaces and other power-sensitive components.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,490 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess