EN
  • EN
  • DE
  • IT

TPS2054D

Part No TPS2054D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC QUAD PWR DIST SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1111325-TPS2054D
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPS2054D CAD Model

Description

Introducing the TPS2054D from Texas Instruments

The TPS2054D is a state-of-the-art power distribution switch designed by the renowned semiconductor company, Texas Instruments. This component is part of Texas Instruments' extensive portfolio of power management solutions, and it is specifically engineered to enhance the operational efficiency and safety of USB and other power bus applications.

The TPS2054D is a quad-channel, independent current-limited power switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Each of the four channels is individually controlled and offers a built-in fixed current limit, which helps protect the host device against overcurrent and short-circuit conditions that may occur on the downstream USB peripherals.

With an operating voltage range of 2.7V to 5.5V, the TPS2054D is versatile and can accommodate various system requirements. The device can handle a continuous current of up to 500mA per channel, which is compliant with USB 2.0 standards, ensuring reliable connectivity and power distribution for USB hubs and other peripherals.

One of the key features of the TPS2054D is its overcurrent protection mechanism. If the output load exceeds the current-limit threshold, the device will automatically enter a fault state, thus preventing damage to both the power switch and the USB ports. The TPS2054D also incorporates thermal shutdown protection, which further enhances the safety of the system by shutting down the switch in the event of excessive heat.

Moreover, the TPS2054D boasts a fast rise time and controlled fall time, which minimizes inrush current and ensures a smooth power-up sequence for connected devices. The switch also includes an error flag output that provides a status indication whenever an overcurrent, overtemperature, or undervoltage lockout condition occurs.

Available in a compact SOIC-16 package, the TPS2054D is designed for easy integration into a wide range of applications, including USB hubs, docking stations, and other peripherals requiring multiple USB power switches. Its robust feature set and reliable performance make it an ideal choice for designers looking to enhance the safety and efficiency of their USB power distribution systems.

For further information, datasheets, and support, visit the Texas Instruments website to ensure that the TPS2054D meets your design requirements.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $5.7535
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Lowest to $0.5865
Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess