EN
  • EN
  • DE
  • IT

TPS2054DR

Part No TPS2054DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC QUAD POWER DIST SWITCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 081596-TPS2054DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2054DR CAD Model

Description

The TPS2054DR from Texas Instruments is a state-of-the-art USB power distribution switch designed to enhance the power management capabilities of a wide range of applications. This compact, yet powerful component is an integral part of any system requiring multiple USB outlets, ensuring safe and efficient distribution of power.

Key Features

  • Multiple USB Ports: The TPS2054DR provides up to four individually switchable downstream USB ports, each capable of delivering up to 500 mA as per USB specifications.
  • Overcurrent Protection: With built-in overcurrent protection, the device safeguards both the power source and downstream devices from potential damage caused by excessive current draw.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating, enhancing the longevity and reliability of the switch and connected devices.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, protecting the circuitry from unstable operations.

Applications

The TPS2054DR is versatile and can be used in a variety of applications that require power distribution and management. It is particularly suitable for:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Docking Stations
  • Monitors with USB Ports

Technical Specifications

The TPS2054DR operates over a wide voltage range and features multiple channels, each with a 70 mΩ high-side MOSFET, offering low power loss and efficient power distribution. It comes in a slim SOIC-16 package, making it an ideal choice for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS2054DR is manufactured to the highest standards, ensuring both quality and reliability. Whether you are designing a new USB hub or upgrading an existing system, the TPS2054DR provides the performance and features necessary for optimal power management.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH N-CHAN 1:1 8TDFN
Lowest to $1.5105
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3313 $56.3069
32+ $3.5539 $113.7248
49+ $3.4429 $168.7021
68+ $3.3318 $226.5624
87+ $3.2208 $280.2096
117+ $2.8876 $337.8492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess