EN
  • EN
  • DE

TPS2056P

Part No TPS2056P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SUPERVISOR PWR SUP SUPPORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Base Product Number TPS2056
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689434-TPS2056P
Ultra Librarian 3D Model Ultra Librarian TPS2056P CAD Model

Description

Introducing the TPS2056P Power Distribution Switch from Texas Instruments

The TPS2056P is a state-of-the-art power distribution switch designed by the renowned semiconductor company, Texas Instruments (TI). This device is specifically engineered to enhance power management solutions across a wide array of applications. The TPS2056P is ideal for USB hubs, docking stations, and other peripherals requiring multiple output power distribution with a reliable current-limiting feature.

Key Features

  • Multiple Channels: The TPS2056P comes with four independent channels, each capable of delivering up to 500mA of continuous current, which is perfect for systems with multiple peripherals.
  • Overcurrent Protection: Each channel is equipped with built-in overcurrent protection, ensuring that the power supply and downstream components are safeguarded against excessive current draw and potential damage.
  • Thermal Shutdown: In the event of an over-temperature condition, the device's thermal shutdown feature activates, providing additional protection and enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a certain threshold, preventing malfunctioning due to insufficient power supply.
  • Controlled Rise Time: The TPS2056P is designed to minimize inrush current during power-up, offering a controlled rise time to reduce the likelihood of nuisance trips.
  • Charge Pump: The integrated charge pump allows for power switches to operate at a lower on-resistance, ensuring efficient power distribution and minimizing voltage drops across the switch.

Applications

The versatility of the TPS2056P makes it suitable for a variety of applications, including:

  • USB hubs and peripheral power management
  • Hot-swap power distribution
  • Portable and battery-powered devices
  • Industrial and automotive applications

With its robust design and comprehensive protection features, the TPS2056P from Texas Instruments stands out as a reliable solution for managing power distribution in complex electronic systems. Whether you're designing a consumer USB hub or an industrial control unit, the TPS2056P offers the performance and safety features necessary for efficient and secure operation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess