EN
  • EN
  • DE

LTC1682CS8-3.3#TRPBF

Part No LTC1682CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115762-LTC1682CS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1682CS8-3.3#TRPBF CAD Model

Description

LTC1682CS8-3.3#TRPBF: High-Efficiency, Low-Noise Doubler Charge Pump

The LTC1682CS8-3.3#TRPBF is a versatile integrated circuit from Linear Technology, designed to provide a high-efficiency, low-noise doubled voltage from a single input. This charge pump voltage converter is ideal for applications where a regulated output voltage is required from a variable input supply without the use of an inductor.

Encased in an 8-lead SOIC package, the LTC1682CS8-3.3#TRPBF is part of a family of monolithic CMOS charge pump voltage converters. It is specifically designed to double the input voltage, providing a fixed output of 3.3 volts. The device is capable of delivering up to 45mA of continuous current at the output with a typical efficiency of 99%, making it a highly efficient solution for portable electronics, battery-powered devices, and other space-constrained applications.

The LTC1682CS8-3.3#TRPBF operates over a wide input voltage range of 2.2V to 4.4V, which allows for flexibility in design and makes it suitable for a variety of power sources, including single-cell Li-Ion batteries. Its low operating current and the ability to shut down to a low quiescent current makes this charge pump an excellent choice for power-sensitive designs.

One of the key features of this product is its low output voltage ripple, which is typically less than 15mVp-p. This low noise characteristic is achieved through the use of Linear Technology's proprietary low-noise charge pump technology. As a result, the LTC1682CS8-3.3#TRPBF is an excellent choice for noise-sensitive applications such as RF power supplies and precision analog circuits.

Additional features include built-in thermal protection and overcurrent protection, which safeguard the device and the application circuit from damage under abnormal conditions. The LTC1682CS8-3.3#TRPBF also includes a low-battery detector that provides an early warning of a drop in input voltage, allowing for system-level power management.

In summary, the LTC1682CS8-3.3#TRPBF from Linear Technology is a high-performance, reliable solution for doubling input voltages with minimal noise and high efficiency. Its compact size, robust protection features, and ease of use make it well-suited for a wide range of applications, particularly where space and power efficiency are key considerations.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3276 $59.8968
43+ $2.7304 $117.4072
66+ $2.6450 $174.5700
91+ $2.5595 $232.9145
117+ $2.4752 $289.5984
157+ $2.2188 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess