EN
  • EN
  • DE
  • IT

TPS2066DRG4

Part No TPS2066DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SW DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111346-TPS2066DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2066DRG4 CAD Model

Description

Product Overview: TPS2066DRG4 from Texas Instruments

The TPS2066DRG4 is a robust, feature-rich power distribution switch designed by Texas Instruments to facilitate the management of power distribution to downstream USB devices and other applications. This integrated circuit is particularly well-suited for self-powered and bus-powered USB hubs, but its versatility allows it to be used in a wide array of other applications requiring power distribution and protection features.

Key Features

  • Multiple Power Distribution Channels: The device includes one power distribution switch, enhancing system reliability and reducing the need for multiple components.
  • Current-Limiting Protection: The TPS2066DRG4 features built-in current limiting to safeguard the host device and the downstream peripherals from excessive current draw which could otherwise lead to system damage.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by disabling the power switch output if the junction temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures the switch remains off until the input voltage is stable and within the operational range, preventing malfunction at low voltages.
  • Fast Transient Response: The device is engineered to handle fast transients on the power line, ensuring stable operation during sudden changes in load.

Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: 1A per channel
  • Package: 8-Pin SOIC (D) with PowerPAD™
  • Operating Temperature Range: -40°C to 85°C

The TPS2066DRG4 is offered in a compact 8-Pin SOIC package with PowerPAD™ for enhanced thermal performance. It is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for a variety of environments and applications.

Applications

  • USB Hubs
  • Peripheral Power Controllers
  • Hot-Swap Supplies
  • Power Distribution Switches

With its comprehensive protection features and reliable power distribution capabilities, the TPS2066DRG4 from Texas Instruments stands as a superior choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Microchip Technology
DUAL USB POWER DISTRIBUTION SWIT
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH 1:1 32HTSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1791 $53.0595
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess