EN
  • EN
  • DE
  • IT

TPS2068DR

Part No TPS2068DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR-DIST SW CURR-LMTD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055442-TPS2068DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2068DR CAD Model

Description

The TPS2068DR, manufactured by Texas Instruments, is a state-of-the-art USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This integrated circuit is particularly suitable for USB hubs, docking stations, and other computer peripherals that require power management for downstream USB ports.

Key Features

  • Multiple USB Ports: The TPS2068DR supports up to two downstream ports, with a 1.5A continuous current limit per port, which is more than sufficient for most USB-powered devices.
  • Overcurrent Protection: With built-in overcurrent protection, the device safeguards both the host and the downstream devices from excessive current draw that could otherwise cause damage.
  • Thermal Shutdown: The thermal shutdown feature prevents the chip and connected devices from overheating, thus ensuring safe operation under various conditions.
  • Accurate Current Limiting: The TPS2068DR provides accurate current limiting to prevent excessive power draw, which is essential for maintaining the integrity of the USB bus power.
  • Low On-Resistance: The low on-resistance of the internal FET helps to minimize voltage drop and power loss, ensuring efficient power distribution to connected devices.

Applications

The versatility of the TPS2068DR makes it an excellent choice for a variety of applications beyond just USB hubs. These include self-powered and bus-powered peripherals, hot-swap supplies, and battery-charger circuits. Its robust design ensures reliable operation even in environments where power fluctuations and surges are common.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: 1.5A (maximum per port)
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 8-pin SOIC (DR) package

Overall, the TPS2068DR by Texas Instruments represents a reliable and efficient solution for power distribution in USB applications, ensuring safe and stable operation across a wide range of devices.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $5.7535
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6337 $57.0330
220+ $0.5200 $114.4000
335+ $0.5038 $168.7730
460+ $0.4875 $224.2500
595+ $0.4713 $280.4235
800+ $0.4226 $338.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess