EN
  • EN
  • DE

TPS2069DDBVR

Part No TPS2069DDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / Current Limited, Power-Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1.5A
Rds On (Typ) 76mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800989-TPS2069DDBVR
Ultra Librarian 3D Model Ultra Librarian TPS2069DDBVR CAD Model

Description

Introducing the TPS2069DDBVR from Texas Instruments

When it comes to power management solutions, the TPS2069DDBVR by Texas Instruments stands out as a versatile and robust component. This integrated circuit is designed to enhance the performance and reliability of USB power distribution systems. It's a single-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

The TPS2069DDBVR operates with an input voltage range from 2.7V to 5.5V, which allows for use in a wide array of applications beyond USB. This range ensures compatibility with low-voltage systems and the standard 5V USB power requirement. It is capable of delivering up to 1A of continuous current, which is sufficient for most USB peripherals, ensuring that devices receive the power they need for optimal performance.

One of the key features of the TPS2069DDBVR is its built-in overcurrent protection. This feature helps to prevent damage to the host device and the peripheral in the event of an overcurrent situation. The device also includes thermal shutdown protection, which safeguards it from overheating, thereby enhancing the longevity and reliability of the application it is used in.

Furthermore, the TPS2069DDBVR has a fast transient response, which is crucial for maintaining stable operation during sudden changes in load. This ensures that the connected USB devices can operate without interruption or data loss. The device is also equipped with an auto-retry feature, which attempts to re-enable the switch after a fault condition has been removed, providing a seamless user experience.

The TPS2069DDBVR comes in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on performance. Additionally, it is designed to be compliant with USB 2.0 and USB 3.0 power specifications, ensuring broad compatibility with current and future USB devices.

Whether you are developing USB hubs, docking stations, or portable devices, the TPS2069DDBVR from Texas Instruments is a reliable and efficient solution for your power distribution needs. Its protection features, compliance with USB standards, and compact design make it a top choice for engineers and designers alike.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1021 $50.0290
1,195+ $0.0838 $100.1410
1,850+ $0.0812 $150.2200
2,545+ $0.0786 $200.0370
3,290+ $0.0760 $250.0400
4,410+ $0.0681 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess